Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W .1% AXIAL CMF5532K400BHEK

Description
RES 32.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W .1% AXIAL - CMF5532K400BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W .1% AXIAL
CMF5532K400BHEK
RES 32.4K OHM 1/2W .1% AXIAL CMF5532K400BHEK
RES 32.4Kohm 1/2W .1% AXIAL

RES 32.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400BHEK-ND
Through Hole Resistors CMF5532K400BHEK-ND
32.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32.4K .1% T-2 Ek E3 Vishay - 68P6322 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4K .1% T-2 Ek E3 Vishay
68P6322
Cmf-55 32.4K .1% T-2 Ek E3 Vishay 68P6322
CMF-55 32.4K .1% T-2 EK e3

CMF-55 32.4K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400BHEK CMF5532K400BHEK-ND 68P6322
Product Name RES 32.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 32.4K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers