Vishay Intertechnology, Inc. Metal Film Resistors - CMF5532K400BHEA

Description
Metal Film Resistors - Through Hole CMF-55 32.4K .1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 32.4K .1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5532K400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5532K400BHEA
Metal Film Resistors - CMF5532K400BHEA
Metal Film Resistors - Through Hole CMF-55 32.4K .1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 32.4K .1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF5532K400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400BHEA-ND
Through Hole Resistors CMF5532K400BHEA-ND
32.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32.4K .1% T-2 Ea E3 Vishay - 68P6321 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4K .1% T-2 Ea E3 Vishay
68P6321
Cmf-55 32.4K .1% T-2 Ea E3 Vishay 68P6321
CMF-55 32.4K .1% T-2 EA e3

CMF-55 32.4K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400BHEA CMF5532K400BHEA-ND 68P6321
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 32.4K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details