Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W .1% AXIAL CMF5532K400BEEB

Description
RES 32.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W .1% AXIAL - CMF5532K400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W .1% AXIAL
CMF5532K400BEEB
RES 32.4K OHM 1/2W .1% AXIAL CMF5532K400BEEB
RES 32.4Kohm 1/2W .1% AXIAL

RES 32.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400BEEB-ND
Through Hole Resistors CMF5532K400BEEB-ND
32.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32.4K .1% T-9 Eb E3 Vishay - 68P6320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4K .1% T-9 Eb E3 Vishay
68P6320
Cmf-55 32.4K .1% T-9 Eb E3 Vishay 68P6320
CMF-55 32.4K .1% T-9 EB e3

CMF-55 32.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400BEEB CMF5532K400BEEB-ND 68P6320
Product Name RES 32.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 32.4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details