Vishay Intertechnology, Inc. RES 32.25K OHM 1/2W 0.1% AXIAL CMF5532K250BER6

Description
RES 32.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 32.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.25K OHM 1/2W 0.1% AXIAL - CMF5532K250BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.25K OHM 1/2W 0.1% AXIAL
CMF5532K250BER6
RES 32.25K OHM 1/2W 0.1% AXIAL CMF5532K250BER6
RES 32.25Kohm 1/2W 0.1% AXIAL

RES 32.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K250BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K250BER6-ND
Through Hole Resistors CMF5532K250BER6-ND
32.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5532K250BER6 CMF5532K250BER6-ND
Product Name RES 32.25K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers