Vishay Intertechnology, Inc. Through Hole Resistors CMF5532K250BEEB

Description
32.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532K250BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K250BEEB-ND
Through Hole Resistors CMF5532K250BEEB-ND
32.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.25K OHM 1/2W 0.1% AXIAL - CMF5532K250BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.25K OHM 1/2W 0.1% AXIAL
CMF5532K250BEEB
RES 32.25K OHM 1/2W 0.1% AXIAL CMF5532K250BEEB
RES 32.25Kohm 1/2W 0.1% AXIAL

RES 32.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 32.25K .1% T-9 Eb E3 Vishay - 68P6318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.25K .1% T-9 Eb E3 Vishay
68P6318
Cmf-55 32.25K .1% T-9 Eb E3 Vishay 68P6318
CMF-55 32.25K .1% T-9 EB e3

CMF-55 32.25K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K250BEEB-ND CMF5532K250BEEB 68P6318
Product Name Through Hole Resistors RES 32.25K OHM 1/2W 0.1% AXIAL Cmf-55 32.25K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers