Vishay Intertechnology, Inc. RES 32K OHM 1/2W 1% AXIAL CMF5532K000FKEB

Description
RES 32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/2W 1% AXIAL - CMF5532K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/2W 1% AXIAL
CMF5532K000FKEB
RES 32K OHM 1/2W 1% AXIAL CMF5532K000FKEB
RES 32Kohm 1/2W 1% AXIAL

RES 32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K000FKEB-ND
Through Hole Resistors CMF5532K000FKEB-ND
32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32K 1% T-1 Eb E3 Vishay - 48P6560 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32K 1% T-1 Eb E3 Vishay
48P6560
Cmf-55 32K 1% T-1 Eb E3 Vishay 48P6560
CMF-55 32K 1% T-1 EB e3

CMF-55 32K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K000FKEB CMF5532K000FKEB-ND 48P6560
Product Name RES 32K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 32K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details