Vishay Intertechnology, Inc. RES 32K OHM 1/2W .1% AXIAL CMF5532K000BERE

Description
RES 32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/2W .1% AXIAL - CMF5532K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/2W .1% AXIAL
CMF5532K000BERE
RES 32K OHM 1/2W .1% AXIAL CMF5532K000BERE
RES 32Kohm 1/2W .1% AXIAL

RES 32Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K000BERE-ND
Through Hole Resistors CMF5532K000BERE-ND
32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5532K000BERE CMF5532K000BERE-ND
Product Name RES 32K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details