Vishay Intertechnology, Inc. Through Hole Resistors CMF55328R00BEEB

Description
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55328R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55328R00BEEB-ND
Through Hole Resistors CMF55328R00BEEB-ND
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 328 OHM 1/2W .1% AXIAL - CMF55328R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328 OHM 1/2W .1% AXIAL
CMF55328R00BEEB
RES 328 OHM 1/2W .1% AXIAL CMF55328R00BEEB
RES 328ohm 1/2W .1% AXIAL

RES 328ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 328 .1% T-9 Eb E3 Vishay - 68P6413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 328 .1% T-9 Eb E3 Vishay
68P6413
Cmf-55 328 .1% T-9 Eb E3 Vishay 68P6413
CMF-55 328 .1% T-9 EB e3

CMF-55 328 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55328R00BEEB-ND CMF55328R00BEEB 68P6413
Product Name Through Hole Resistors RES 328 OHM 1/2W .1% AXIAL Cmf-55 328 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 328 ohms 328 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details