Vishay Intertechnology, Inc. Through Hole Resistors CMF55328R00BEBF

Description
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55328R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55328R00BEBF-ND
Through Hole Resistors CMF55328R00BEBF-ND
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 328 OHM 1/2W .1% AXIAL - CMF55328R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328 OHM 1/2W .1% AXIAL
CMF55328R00BEBF
RES 328 OHM 1/2W .1% AXIAL CMF55328R00BEBF
RES 328ohm 1/2W .1% AXIAL

RES 328ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,328Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,328Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3430
Resistor,metal Film,328Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3430
Resistor,Metal Film,328Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,328Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55328R00BEBF-ND CMF55328R00BEBF 41C3430
Product Name Through Hole Resistors RES 328 OHM 1/2W .1% AXIAL Resistor,metal Film,328Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 328 ohms 328 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers