Vishay Intertechnology, Inc. RES 328K OHM 1/2W .1% AXIAL CMF55328K00BEEB

Description
RES 328Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 328Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 328K OHM 1/2W .1% AXIAL - CMF55328K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328K OHM 1/2W .1% AXIAL
CMF55328K00BEEB
RES 328K OHM 1/2W .1% AXIAL CMF55328K00BEEB
RES 328Kohm 1/2W .1% AXIAL

RES 328Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55328K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55328K00BEEB-ND
Through Hole Resistors CMF55328K00BEEB-ND
328 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

328 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 328K .1% T-9 Eb E3 Vishay - 68P6412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 328K .1% T-9 Eb E3 Vishay
68P6412
Cmf-55 328K .1% T-9 Eb E3 Vishay 68P6412
CMF-55 328K .1% T-9 EB e3

CMF-55 328K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55328K00BEEB CMF55328K00BEEB-ND 68P6412
Product Name RES 328K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 328K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 328000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details