Vishay Intertechnology, Inc. RES 324 OHM 1/2W 1% AXIAL CMF55324R00FKR670

Description
RES 324ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/2W 1% AXIAL - CMF55324R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/2W 1% AXIAL
CMF55324R00FKR670
RES 324 OHM 1/2W 1% AXIAL CMF55324R00FKR670
RES 324ohm 1/2W 1% AXIAL

RES 324ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55324R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324R00FKR670-ND
Through Hole Resistors CMF55324R00FKR670-ND
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 324 1% T-1 Re6 Vishay - 68P6405 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 324 1% T-1 Re6 Vishay
68P6405
Cmf-55-70 324 1% T-1 Re6 Vishay 68P6405
CMF-55-70 324 1% T-1 RE6

CMF-55-70 324 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324R00FKR670 CMF55324R00FKR670-ND 68P6405
Product Name RES 324 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 324 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details