Vishay Intertechnology, Inc. RES 324 OHM 1/2W 1% AXIAL CMF55324R00FKEB70

Description
RES 324ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/2W 1% AXIAL - CMF55324R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/2W 1% AXIAL
CMF55324R00FKEB70
RES 324 OHM 1/2W 1% AXIAL CMF55324R00FKEB70
RES 324ohm 1/2W 1% AXIAL

RES 324ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55324R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324R00FKEB70-ND
Through Hole Resistors CMF55324R00FKEB70-ND
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 324 1% T-1 Eb E3 Vishay - 68P6403 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 324 1% T-1 Eb E3 Vishay
68P6403
Cmf-55-70 324 1% T-1 Eb E3 Vishay 68P6403
CMF-55-70 324 1% T-1 EB e3

CMF-55-70 324 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324R00FKEB70 CMF55324R00FKEB70-ND 68P6403
Product Name RES 324 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 324 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details