Vishay Intertechnology, Inc. Through Hole Resistors CMF55324R00FKBF

Description
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55324R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324R00FKBF-ND
Through Hole Resistors CMF55324R00FKBF-ND
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55324R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55324R00FKBF
Metal Film Resistors - CMF55324R00FKBF
Metal Film Resistors - Through Hole CMF-55 324 1% T-1 B14

Metal Film Resistors - Through Hole CMF-55 324 1% T-1 B14

Supplier's Site
Resistor,metal Film,324Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 27C0936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
27C0936
Resistor,metal Film,324Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 27C0936
Resistor,Metal Film,324Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,324Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324R00FKBF-ND CMF55324R00FKBF 27C0936
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,324Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details