Vishay Intertechnology, Inc. Through Hole Resistors CMF55324R00FHEB

Description
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF324HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF324HFTR-ND
Through Hole Resistors CMF324HFTR-ND
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF324HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF324HFCT-ND
Through Hole Resistors CMF324HFCT-ND
324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 324 OHM 1/2W 1% AXIAL - CMF55324R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/2W 1% AXIAL
CMF55324R00FHEB
RES 324 OHM 1/2W 1% AXIAL CMF55324R00FHEB
RES 324ohm 1/2W 1% AXIAL

RES 324ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 324 1% T-2 Eb E3 Vishay - 68P6400 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 324 1% T-2 Eb E3 Vishay
68P6400
Cmf-55 324 1% T-2 Eb E3 Vishay 68P6400
CMF-55 324 1% T-2 EB e3

CMF-55 324 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF324HFTR-ND CMF55324R00FHEB 68P6400
Product Name Through Hole Resistors RES 324 OHM 1/2W 1% AXIAL Cmf-55 324 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers