Vishay Intertechnology, Inc. RES 324 OHM 1/2W .5% AXIAL CMF55324R00DHRE

Description
RES 324ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/2W .5% AXIAL - CMF55324R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/2W .5% AXIAL
CMF55324R00DHRE
RES 324 OHM 1/2W .5% AXIAL CMF55324R00DHRE
RES 324ohm 1/2W .5% AXIAL

RES 324ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55324R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324R00DHRE-ND
Through Hole Resistors CMF55324R00DHRE-ND
324 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55324R00DHRE CMF55324R00DHRE-ND
Product Name RES 324 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers