Vishay Intertechnology, Inc. RES 324 OHM 1/2W .5% AXIAL CMF55324R00DHR6

Description
RES 324ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/2W .5% AXIAL - CMF55324R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/2W .5% AXIAL
CMF55324R00DHR6
RES 324 OHM 1/2W .5% AXIAL CMF55324R00DHR6
RES 324ohm 1/2W .5% AXIAL

RES 324ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55324R00DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55324R00DHR6CT-ND
Through Hole Resistors 541-CMF55324R00DHR6CT-ND
RES 324 OHM 1/2W .5% AXIAL

RES 324 OHM 1/2W .5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF55324R00DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55324R00DHR6TR-ND
Through Hole Resistors 541-CMF55324R00DHR6TR-ND
324 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,324Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3416
Resistor,metal Film,324Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3416
Resistor,Metal Film,324Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,324Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324R00DHR6 541-CMF55324R00DHR6CT-ND 41C3416
Product Name RES 324 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,324Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers