Vishay Intertechnology, Inc. Through Hole Resistors CMF55324K00FKR6

Description
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55324K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00FKR6-ND
Through Hole Resistors CMF55324K00FKR6-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55324K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55324K00FKR6
Metal Film Resistors - CMF55324K00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3413
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3413
Resistor,Metal Film,3.24MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.24MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00FKR6-ND CMF55324K00FKR6 41C3413
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details