Vishay Intertechnology, Inc. Metal Film Resistors - CMF55324K00FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55324K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55324K00FKBF
Metal Film Resistors - CMF55324K00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55324K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00FKBF-ND
Through Hole Resistors CMF55324K00FKBF-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3411
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3411
Resistor,Metal Film,3.24MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.24MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00FKBF CMF55324K00FKBF-ND 41C3411
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details