Vishay Intertechnology, Inc. Through Hole Resistors CMF55324K00FHEK

Description
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55324K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00FHEK-ND
Through Hole Resistors CMF55324K00FHEK-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 324K OHM 1/2W 1% AXIAL - CMF55324K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/2W 1% AXIAL
CMF55324K00FHEK
RES 324K OHM 1/2W 1% AXIAL CMF55324K00FHEK
RES 324Kohm 1/2W 1% AXIAL

RES 324Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 324K 1% T-2 Ek E3 Vishay - 68P6384 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 324K 1% T-2 Ek E3 Vishay
68P6384
Cmf-55 324K 1% T-2 Ek E3 Vishay 68P6384
CMF-55 324K 1% T-2 EK e3

CMF-55 324K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00FHEK-ND CMF55324K00FHEK 68P6384
Product Name Through Hole Resistors RES 324K OHM 1/2W 1% AXIAL Cmf-55 324K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details