Vishay Intertechnology, Inc. Metal Film Resistors - CMF55324K00FHEA

Description
Metal Film Resistors - Through Hole CMF-55 324K 1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 324K 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55324K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55324K00FHEA
Metal Film Resistors - CMF55324K00FHEA
Metal Film Resistors - Through Hole CMF-55 324K 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 324K 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF55324K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00FHEA-ND
Through Hole Resistors CMF55324K00FHEA-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 324K 1% T-2 Ea E3 Vishay - 68P6382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 324K 1% T-2 Ea E3 Vishay
68P6382
Cmf-55 324K 1% T-2 Ea E3 Vishay 68P6382
CMF-55 324K 1% T-2 EA e3

CMF-55 324K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00FHEA CMF55324K00FHEA-ND 68P6382
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 324K 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details