Vishay Intertechnology, Inc. RES 324K OHM 1/2W 1% AXIAL CMF55324K00FHBF

Description
RES 324Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/2W 1% AXIAL - CMF55324K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/2W 1% AXIAL
CMF55324K00FHBF
RES 324K OHM 1/2W 1% AXIAL CMF55324K00FHBF
RES 324Kohm 1/2W 1% AXIAL

RES 324Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55324K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00FHBF-ND
Through Hole Resistors CMF55324K00FHBF-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3406
Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3406
Resistor,Metal Film,3.24MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.24MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00FHBF CMF55324K00FHBF-ND 41C3406
Product Name RES 324K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details