Vishay Intertechnology, Inc. Metal Film Resistors - CMF55324K00DHRE

Description
Metal Film Resistors - Through Hole CMF-55 324K .5% T-2 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 324K .5% T-2 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55324K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55324K00DHRE
Metal Film Resistors - CMF55324K00DHRE
Metal Film Resistors - Through Hole CMF-55 324K .5% T-2 R36

Metal Film Resistors - Through Hole CMF-55 324K .5% T-2 R36

Supplier's Site
Through Hole Resistors - CMF55324K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00DHRE-ND
Through Hole Resistors CMF55324K00DHRE-ND
324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55324K00DHRE CMF55324K00DHRE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details