Vishay Intertechnology, Inc. Through Hole Resistors CMF55324K00DHR6

Description
324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55324K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00DHR6-ND
Through Hole Resistors CMF55324K00DHR6-ND
324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 324K OHM 1/2W .5% AXIAL - CMF55324K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/2W .5% AXIAL
CMF55324K00DHR6
RES 324K OHM 1/2W .5% AXIAL CMF55324K00DHR6
RES 324Kohm 1/2W .5% AXIAL

RES 324Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 324K .5% T-2 Re6 Vishay - 68P6381 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 324K .5% T-2 Re6 Vishay
68P6381
Cmf-55 324K .5% T-2 Re6 Vishay 68P6381
CMF-55 324K .5% T-2 RE6

CMF-55 324K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00DHR6-ND CMF55324K00DHR6 68P6381
Product Name Through Hole Resistors RES 324K OHM 1/2W .5% AXIAL Cmf-55 324K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details