Vishay Intertechnology, Inc. RES 324K OHM 1/2W .5% AXIAL CMF55324K00DHEK

Description
RES 324Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/2W .5% AXIAL - CMF55324K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/2W .5% AXIAL
CMF55324K00DHEK
RES 324K OHM 1/2W .5% AXIAL CMF55324K00DHEK
RES 324Kohm 1/2W .5% AXIAL

RES 324Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55324K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00DHEK-ND
Through Hole Resistors CMF55324K00DHEK-ND
324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 324K .5% T-2 Ek E3 Vishay - 68P6380 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 324K .5% T-2 Ek E3 Vishay
68P6380
Cmf-55 324K .5% T-2 Ek E3 Vishay 68P6380
CMF-55 324K .5% T-2 EK e3

CMF-55 324K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00DHEK CMF55324K00DHEK-ND 68P6380
Product Name RES 324K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 324K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details