Vishay Intertechnology, Inc. RES 324K OHM 1/2W .1% AXIAL CMF55324K00BHEB

Description
RES 324Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/2W .1% AXIAL - CMF55324K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/2W .1% AXIAL
CMF55324K00BHEB
RES 324K OHM 1/2W .1% AXIAL CMF55324K00BHEB
RES 324Kohm 1/2W .1% AXIAL

RES 324Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55324K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00BHEB-ND
Through Hole Resistors CMF55324K00BHEB-ND
324 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 324K .1% T-2 Eb E3 Vishay - 68P6375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 324K .1% T-2 Eb E3 Vishay
68P6375
Cmf-55 324K .1% T-2 Eb E3 Vishay 68P6375
CMF-55 324K .1% T-2 EB e3

CMF-55 324K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00BHEB CMF55324K00BHEB-ND 68P6375
Product Name RES 324K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 324K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details