Vishay Intertechnology, Inc. RES 320 OHM 1/2W 1% AXIAL CMF55320R00FKR6

Description
RES 320ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/2W 1% AXIAL - CMF55320R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/2W 1% AXIAL
CMF55320R00FKR6
RES 320 OHM 1/2W 1% AXIAL CMF55320R00FKR6
RES 320ohm 1/2W 1% AXIAL

RES 320ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55320R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55320R00FKR6-ND
Through Hole Resistors CMF55320R00FKR6-ND
320 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55320R00FKR6 CMF55320R00FKR6-ND
Product Name RES 320 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers