Vishay Intertechnology, Inc. RES 320 OHM 1/2W .1% AXIAL CMF55320R00BHEA

Description
RES 320ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/2W .1% AXIAL - CMF55320R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/2W .1% AXIAL
CMF55320R00BHEA
RES 320 OHM 1/2W .1% AXIAL CMF55320R00BHEA
RES 320ohm 1/2W .1% AXIAL

RES 320ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55320R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55320R00BHEA-ND
Through Hole Resistors CMF55320R00BHEA-ND
320 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 320 .1% T-2 Ea E3 Vishay - 68P6369 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 320 .1% T-2 Ea E3 Vishay
68P6369
Cmf-55 320 .1% T-2 Ea E3 Vishay 68P6369
CMF-55 320 .1% T-2 EA e3

CMF-55 320 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55320R00BHEA CMF55320R00BHEA-ND 68P6369
Product Name RES 320 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 320 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details