Vishay Intertechnology, Inc. RES 320K OHM 1/2W 1% AXIAL CMF55320K00FHBF

Description
RES 320Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/2W 1% AXIAL - CMF55320K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/2W 1% AXIAL
CMF55320K00FHBF
RES 320K OHM 1/2W 1% AXIAL CMF55320K00FHBF
RES 320Kohm 1/2W 1% AXIAL

RES 320Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55320K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55320K00FHBF-ND
Through Hole Resistors CMF55320K00FHBF-ND
320 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 320 Kohm, +/1 Percent, 50 Ppm Vishay - 41C3399 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 320 Kohm, +/1 Percent, 50 Ppm Vishay
41C3399
Cmf55, 320 Kohm, +/1 Percent, 50 Ppm Vishay 41C3399
CMF55, 320 kOhm, +/- 1 Percent, 50 ppm

CMF55, 320 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55320K00FHBF CMF55320K00FHBF-ND 41C3399
Product Name RES 320K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 320 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers