Vishay Intertechnology, Inc. Through Hole Resistors CMF55320K00BER6

Description
320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55320K00BER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55320K00BER6TR-ND
Through Hole Resistors 541-CMF55320K00BER6TR-ND
320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55320K00BER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55320K00BER6CT-ND
Through Hole Resistors 541-CMF55320K00BER6CT-ND
RES 320K OHM 1/2W 0.1% AXIAL

RES 320K OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
RES 320K OHM 1/2W 0.1% AXIAL - CMF55320K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/2W 0.1% AXIAL
CMF55320K00BER6
RES 320K OHM 1/2W 0.1% AXIAL CMF55320K00BER6
RES 320Kohm 1/2W 0.1% AXIAL

RES 320Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,320Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,320Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3390
Resistor,metal Film,320Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3390
Resistor,Metal Film,320KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,320KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55320K00BER6TR-ND CMF55320K00BER6 41C3390
Product Name Through Hole Resistors RES 320K OHM 1/2W 0.1% AXIAL Resistor,metal Film,320Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details