Vishay Intertechnology, Inc. RES 320K OHM 1/2W .1% AXIAL CMF55320K00BEEK

Description
RES 320Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/2W .1% AXIAL - CMF55320K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/2W .1% AXIAL
CMF55320K00BEEK
RES 320K OHM 1/2W .1% AXIAL CMF55320K00BEEK
RES 320Kohm 1/2W .1% AXIAL

RES 320Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55320K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55320K00BEEK-ND
Through Hole Resistors CMF55320K00BEEK-ND
320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 320K .1% T-9 Ek E3 Vishay - 68P6366 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 320K .1% T-9 Ek E3 Vishay
68P6366
Cmf-55 320K .1% T-9 Ek E3 Vishay 68P6366
CMF-55 320K .1% T-9 EK e3

CMF-55 320K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55320K00BEEK CMF55320K00BEEK-ND 68P6366
Product Name RES 320K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 320K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details