Vishay Intertechnology, Inc. RES 320K OHM 1/2W .1% AXIAL CMF55320K00BEEB

Description
RES 320Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/2W .1% AXIAL - CMF55320K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/2W .1% AXIAL
CMF55320K00BEEB
RES 320K OHM 1/2W .1% AXIAL CMF55320K00BEEB
RES 320Kohm 1/2W .1% AXIAL

RES 320Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55320K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55320K00BEEB-ND
Through Hole Resistors CMF55320K00BEEB-ND
320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 320K .1% T-9 Eb E3 Vishay - 68P6365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 320K .1% T-9 Eb E3 Vishay
68P6365
Cmf-55 320K .1% T-9 Eb E3 Vishay 68P6365
CMF-55 320K .1% T-9 EB e3

CMF-55 320K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55320K00BEEB CMF55320K00BEEB-ND 68P6365
Product Name RES 320K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 320K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers