Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W 1% AXIAL CMF5531R600FER6

Description
RES 31.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W 1% AXIAL - CMF5531R600FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W 1% AXIAL
CMF5531R600FER6
RES 31.6 OHM 1/2W 1% AXIAL CMF5531R600FER6
RES 31.6ohm 1/2W 1% AXIAL

RES 31.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600FER6-ND
Through Hole Resistors CMF5531R600FER6-ND
31.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.6Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C3300
Resistor,metal Film,31.6Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C3300
Resistor,Metal Film,31.6Ohms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,31.6Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600FER6 CMF5531R600FER6-ND 41C3300
Product Name RES 31.6 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,31.6Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details