Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHRE

Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W .5% AXIAL - CMF5531R600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W .5% AXIAL
CMF5531R600DHRE
RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHRE
RES 31.6ohm 1/2W .5% AXIAL

RES 31.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHRE-ND
Through Hole Resistors CMF5531R600DHRE-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5531R600DHRE CMF5531R600DHRE-ND
Product Name RES 31.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details