Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHR8

Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W .5% AXIAL - CMF5531R600DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W .5% AXIAL
CMF5531R600DHR8
RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHR8
RES 31.6ohm 1/2W .5% AXIAL

RES 31.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600DHR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHR8-ND
Through Hole Resistors CMF5531R600DHR8-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C3297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C3297
Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C3297
CMF55, 31.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 31.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600DHR8 CMF5531R600DHR8-ND 41C3297
Product Name RES 31.6 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers