Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHR7

Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W .5% AXIAL - CMF5531R600DHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W .5% AXIAL
CMF5531R600DHR7
RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHR7
RES 31.6ohm 1/2W .5% AXIAL

RES 31.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600DHR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHR7-ND
Through Hole Resistors CMF5531R600DHR7-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C3296 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C3296
Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C3296
CMF55, 31.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 31.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600DHR7 CMF5531R600DHR7-ND 41C3296
Product Name RES 31.6 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf55, 31.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details