Vishay Intertechnology, Inc. Through Hole Resistors CMF5531R600DHR6

Description
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5531R600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHR6-ND
Through Hole Resistors CMF5531R600DHR6-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5531R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5531R600DHR6
Metal Film Resistors - CMF5531R600DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3295
Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3295
Resistor,Metal Film,31.6Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,31.6Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600DHR6-ND CMF5531R600DHR6 41C3295
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers