Vishay Intertechnology, Inc. Through Hole Resistors CMF5531R600DHEK

Description
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5531R600DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHEK-ND
Through Hole Resistors CMF5531R600DHEK-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 31.6 OHM 1/2W .5% AXIAL - CMF5531R600DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W .5% AXIAL
CMF5531R600DHEK
RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHEK
RES 31.6ohm 1/2W .5% AXIAL

RES 31.6ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 31.6 .5% T-2 Ek E3 Vishay - 68P6270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6 .5% T-2 Ek E3 Vishay
68P6270
Cmf-55 31.6 .5% T-2 Ek E3 Vishay 68P6270
CMF-55 31.6 .5% T-2 EK e3

CMF-55 31.6 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600DHEK-ND CMF5531R600DHEK 68P6270
Product Name Through Hole Resistors RES 31.6 OHM 1/2W .5% AXIAL Cmf-55 31.6 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details