Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHEB

Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W .5% AXIAL - CMF5531R600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W .5% AXIAL
CMF5531R600DHEB
RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHEB
RES 31.6ohm 1/2W .5% AXIAL

RES 31.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHEB-ND
Through Hole Resistors CMF5531R600DHEB-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 31.6 .5% T-2 Eb E3 Vishay - 68P6269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6 .5% T-2 Eb E3 Vishay
68P6269
Cmf-55 31.6 .5% T-2 Eb E3 Vishay 68P6269
CMF-55 31.6 .5% T-2 EB e3

CMF-55 31.6 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600DHEB CMF5531R600DHEB-ND 68P6269
Product Name RES 31.6 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 31.6 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers