Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHEA

Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W .5% AXIAL - CMF5531R600DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W .5% AXIAL
CMF5531R600DHEA
RES 31.6 OHM 1/2W .5% AXIAL CMF5531R600DHEA
RES 31.6ohm 1/2W .5% AXIAL

RES 31.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHEA-ND
Through Hole Resistors CMF5531R600DHEA-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5531R600DHEA CMF5531R600DHEA-ND
Product Name RES 31.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers