Vishay Intertechnology, Inc. Through Hole Resistors CMF5531R600DHBF

Description
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5531R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600DHBF-ND
Through Hole Resistors CMF5531R600DHBF-ND
31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5531R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5531R600DHBF
Metal Film Resistors - CMF5531R600DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3293
Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3293
Resistor,Metal Film,31.6Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,31.6Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600DHBF-ND CMF5531R600DHBF 41C3293
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,31.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers