Vishay Intertechnology, Inc. RES 31.6K OHM 1/2W 1% AXIAL CMF5531K600FKR670

Description
RES 31.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W 1% AXIAL - CMF5531K600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W 1% AXIAL
CMF5531K600FKR670
RES 31.6K OHM 1/2W 1% AXIAL CMF5531K600FKR670
RES 31.6Kohm 1/2W 1% AXIAL

RES 31.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531K600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600FKR670-ND
Through Hole Resistors CMF5531K600FKR670-ND
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 31.6K 1% T-1 Re6 Vishay - 68P6253 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 31.6K 1% T-1 Re6 Vishay
68P6253
Cmf-55-70 31.6K 1% T-1 Re6 Vishay 68P6253
CMF-55-70 31.6K 1% T-1 RE6

CMF-55-70 31.6K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600FKR670 CMF5531K600FKR670-ND 68P6253
Product Name RES 31.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 31.6K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers