Vishay Intertechnology, Inc. Through Hole Resistors CMF5531K600FKR6

Description
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5531K600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600FKR6-ND
Through Hole Resistors CMF5531K600FKR6-ND
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 31.6K OHM 1/2W 1% AXIAL - CMF5531K600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W 1% AXIAL
CMF5531K600FKR6
RES 31.6K OHM 1/2W 1% AXIAL CMF5531K600FKR6
RES 31.6Kohm 1/2W 1% AXIAL

RES 31.6Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,316Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,316Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3291
Resistor,metal Film,316Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3291
Resistor,Metal Film,316KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,316KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600FKR6-ND CMF5531K600FKR6 41C3291
Product Name Through Hole Resistors RES 31.6K OHM 1/2W 1% AXIAL Resistor,metal Film,316Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details