Vishay Intertechnology, Inc. Through Hole Resistors CMF5531K600FHEB

Description
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF31.6KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF31.6KHFCT-ND
Through Hole Resistors CMF31.6KHFCT-ND
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF31.6KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF31.6KHFTR-ND
Through Hole Resistors CMF31.6KHFTR-ND
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 31.6K OHM 1% 50PPM 1/2W - CMF5531K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1% 50PPM 1/2W
CMF5531K600FHEB
RES 31.6K OHM 1% 50PPM 1/2W CMF5531K600FHEB
RES 31.6Kohm 1% 50PPM 1/2W

RES 31.6Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 31.6K 1% T-2 Eb E3 Vishay - 68P6247 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6K 1% T-2 Eb E3 Vishay
68P6247
Cmf-55 31.6K 1% T-2 Eb E3 Vishay 68P6247
CMF-55 31.6K 1% T-2 EB e3

CMF-55 31.6K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF31.6KHFCT-ND CMF5531K600FHEB 68P6247
Product Name Through Hole Resistors RES 31.6K OHM 1% 50PPM 1/2W Cmf-55 31.6K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details