Vishay Intertechnology, Inc. Through Hole Resistors CMF5531K600DHEK

Description
31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5531K600DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600DHEK-ND
Through Hole Resistors CMF5531K600DHEK-ND
31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 31.6K OHM 1/2W .5% AXIAL - CMF5531K600DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W .5% AXIAL
CMF5531K600DHEK
RES 31.6K OHM 1/2W .5% AXIAL CMF5531K600DHEK
RES 31.6Kohm 1/2W .5% AXIAL

RES 31.6Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 31.6K .5% T-2 Ek E3 Vishay - 68P6243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6K .5% T-2 Ek E3 Vishay
68P6243
Cmf-55 31.6K .5% T-2 Ek E3 Vishay 68P6243
CMF-55 31.6K .5% T-2 EK e3

CMF-55 31.6K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600DHEK-ND CMF5531K600DHEK 68P6243
Product Name Through Hole Resistors RES 31.6K OHM 1/2W .5% AXIAL Cmf-55 31.6K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details