Vishay Intertechnology, Inc. RES 31.6K OHM 1/2W 0.5% AXIAL CMF5531K600DHEB

Description
RES 31.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W 0.5% AXIAL - CMF5531K600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W 0.5% AXIAL
CMF5531K600DHEB
RES 31.6K OHM 1/2W 0.5% AXIAL CMF5531K600DHEB
RES 31.6Kohm 1/2W 0.5% AXIAL

RES 31.6Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531K600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600DHEB-ND
Through Hole Resistors CMF5531K600DHEB-ND
31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 31.6K .5% T-2 Eb E3 Vishay - 68P6242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6K .5% T-2 Eb E3 Vishay
68P6242
Cmf-55 31.6K .5% T-2 Eb E3 Vishay 68P6242
CMF-55 31.6K .5% T-2 EB e3

CMF-55 31.6K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600DHEB CMF5531K600DHEB-ND 68P6242
Product Name RES 31.6K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 31.6K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details