Vishay Intertechnology, Inc. Through Hole Resistors CMF5531K600BERE70

Description
31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5531K600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600BERE70-ND
Through Hole Resistors CMF5531K600BERE70-ND
31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 31.6K OHM 1/2W .1% AXIAL - CMF5531K600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W .1% AXIAL
CMF5531K600BERE70
RES 31.6K OHM 1/2W .1% AXIAL CMF5531K600BERE70
RES 31.6Kohm 1/2W .1% AXIAL

RES 31.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3269
Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3269
CMF55, 31.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 31.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600BERE70-ND CMF5531K600BERE70 41C3269
Product Name Through Hole Resistors RES 31.6K OHM 1/2W .1% AXIAL Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details