Vishay Precision Group Metal Film Resistors - CMF5531K600BER770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5531K600BER770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5531K600BER770
Metal Film Resistors - CMF5531K600BER770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3274
Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3274
CMF55, 31.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 31.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5531K600BER770 41C3274
Product Name Metal Film Resistors - Cmf55, 31.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers