Vishay Intertechnology, Inc. RES 31.6K OHM 1/2W .1% AXIAL CMF5531K600BEEA70

Description
RES 31.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W .1% AXIAL - CMF5531K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W .1% AXIAL
CMF5531K600BEEA70
RES 31.6K OHM 1/2W .1% AXIAL CMF5531K600BEEA70
RES 31.6Kohm 1/2W .1% AXIAL

RES 31.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600BEEA70-ND
Through Hole Resistors CMF5531K600BEEA70-ND
31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5531K600BEEA70 CMF5531K600BEEA70-ND
Product Name RES 31.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers