Vishay Intertechnology, Inc. RES 31.6K OHM 1/2W .1% AXIAL CMF5531K600BEBF

Description
RES 31.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W .1% AXIAL - CMF5531K600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W .1% AXIAL
CMF5531K600BEBF
RES 31.6K OHM 1/2W .1% AXIAL CMF5531K600BEBF
RES 31.6Kohm 1/2W .1% AXIAL

RES 31.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531K600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600BEBF-ND
Through Hole Resistors CMF5531K600BEBF-ND
31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,316Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,316Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3268
Resistor,metal Film,316Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3268
Resistor,Metal Film,316KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,316KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600BEBF CMF5531K600BEBF-ND 41C3268
Product Name RES 31.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,316Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details