Vishay Intertechnology, Inc. RES 316.2 OHM 1/2W 0.1% AXIAL CMF55316R20BEEA

Description
RES 316.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 316.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316.2 OHM 1/2W 0.1% AXIAL - CMF55316R20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316.2 OHM 1/2W 0.1% AXIAL
CMF55316R20BEEA
RES 316.2 OHM 1/2W 0.1% AXIAL CMF55316R20BEEA
RES 316.2ohm 1/2W 0.1% AXIAL

RES 316.2ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55316R20BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R20BEEA-ND
Through Hole Resistors CMF55316R20BEEA-ND
316.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 316.2 .1% T-9 Ea E3 Vishay - 68P6307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316.2 .1% T-9 Ea E3 Vishay
68P6307
Cmf-55 316.2 .1% T-9 Ea E3 Vishay 68P6307
CMF-55 316.2 .1% T-9 EA e3

CMF-55 316.2 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R20BEEA CMF55316R20BEEA-ND 68P6307
Product Name RES 316.2 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 316.2 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers